TE Connectivity Headers, Receptacles, Female Sockets 5-532956-3

Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A34303-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A34303-ND
Headers, Receptacles, Female Sockets A34303-ND
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity - 40P9551 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity
40P9551
Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity 40P9551
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A34303-ND 40P9551
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Headers, Male Pins - 2684-063209-ETR-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 1.7 amps
View Details
2 suppliers
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details