TE Connectivity Headers, Receptacles, Female Sockets 5-532955-8

Description
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A34313-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A34313-ND
Headers, Receptacles, Female Sockets A34313-ND
"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5-532955-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5-532955-8
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5-532955-8
CONN RCPT 50POS 0.1 GOLD PCB R/A

CONN RCPT 50POS 0.1 GOLD PCB R/A

Supplier's Site
Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Amp - Te Connectivity - 18R9340 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Amp - Te Connectivity
18R9340
Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Amp - Te Connectivity 18R9340
BOARD-BOARD CONNECTOR RECEPTACLE, 50 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 50 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount Right Angle; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
5-532955-8 Rohs Compliant Amp - Te Connectivity - 82AC1714 - Newark, An Avnet Company
Chicago, IL, United States
5-532955-8 Rohs Compliant Amp - Te Connectivity
82AC1714
5-532955-8 Rohs Compliant Amp - Te Connectivity 82AC1714
5-532955-8 ROHS COMPLIANT: YES

5-532955-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A34313-ND 5-532955-8 18R9340 82AC1714
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 50 Position, 2Row; Connector Systems Amp - Te Connectivity 5-532955-8 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Ribbon Cable Connectors - 1-102156-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details