TE Connectivity Headers, Receptacles, Female Sockets 5-532955-5

Description
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - A34308-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A34308-ND
Headers, Receptacles, Female Sockets A34308-ND
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Btb Conn, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 40P9548 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
40P9548
Btb Conn, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 40P9548
BTB CONN, RCPT, 30POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

BTB CONN, RCPT, 30POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A34308-ND 40P9548
Product Name Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 30Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details
Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers