TE Connectivity Card Edge Power Connectors 5-531353-3

Description
Configuration Features Number of Positions : 4 Number of Power Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Type : Socket Contact Underplating Material : Nickel Dimensions Power Contact Centerline : 7.92 MM  [.312 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Glass Filled Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 4 Number of Power Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Type : Socket Contact Underplating Material : Nickel Dimensions Power Contact Centerline : 7.92 MM  [.312 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Glass Filled Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Power Connectors - 5-531353-3 - TE Connectivity
Berwyn, PA, United States
Card Edge Power Connectors
5-531353-3
Card Edge Power Connectors 5-531353-3
Configuration Features Number of Positions : 4 Number of Power Positions : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 30 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Type : Socket Contact Underplating Material : Nickel Dimensions Power Contact Centerline : 7.92 MM  [.312 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Glass Filled Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 240 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]

Configuration Features


  • Number of Positions : 4
  • Number of Power Positions : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Power Contact Centerline : 7.92 MM  [.312 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 7.92 MM  [.312 INCH ]
  • Housing Material : Glass Filled Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 240

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 95 DEGC  [-40 - 203 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5-531353-3
Product Name Card Edge Power Connectors
Applications Residential
Mounting Style PCB
Termination Types Through Hole - Solder
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-201692-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172170-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2270392-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details