CONN CARDEDGE FMALE 34POS 0.100 Product overview: 5-530843-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5-530843-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334032-5-530843-3
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Bulk
Number of Positions: 34
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Standard Package: 594
Mounting: Through Hole
Card Type: Multibus I
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Base Product Number: 530843
RoHS Status: RoHS non-compliant
"34 Position Female Connector Multibus I Gold 0.100"" (2.54mm) Black"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 303-5-530843-3 | 1334032-5-530843-3 | 5-530843-3-ND |
| Product Name | Electronic Connector | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Edgeboard Connectors |
| Gender | Female / Jack | Female / Jack | |
| Termination | Solder | Solder | |
| Connector Type | Card Edge Connector |