TE Connectivity Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity 5-530520-1

Description
CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:.312 Centerline High Current Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:- RoHS Compliant: Yes
Description
CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:.312 Centerline High Current Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 16M3975 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity
16M3975
Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity 16M3975
CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:.312 Centerline High Current Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:- RoHS Compliant: Yes

CONTACT, 12-10AWG, CRIMP; Product Range:-; Contact Gender:-; Contact Termination Type:Crimp; For Use With:.312 Centerline High Current Connectors; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 16M3975
Product Name Contact, 12-10Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0344 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details