TE Connectivity Through-Hole 10A 250V Electronic Connector 5-5223961-1

Description
3 Pos 10A 250V Right Angle Header, Through Hole, Press-Fit Product overview: 5-5223961-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5-5223961-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos 10A 250V Right Angle Header, Through Hole, Press-Fit Product overview: 5-5223961-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5-5223961-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10A 250V Electronic Connector
407-5-5223961-1
Through-Hole 10A 250V Electronic Connector 407-5-5223961-1
3 Pos 10A 250V Right Angle Header, Through Hole, Press-Fit Product overview: 5-5223961-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5-5223961-1 can be used for catalog matching and distributor lookup.

3 Pos 10A 250V Right Angle Header, Through Hole, Press-Fit Product overview: 5-5223961-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5-5223961-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 5-5223961-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5-5223961-1
Power Connectors 5-5223961-1
UPM PIN ASSY, HI CURRENT

UPM PIN ASSY, HI CURRENT

Buy Now
Swedesboro, NJ, United States
Power Connectors
5-5223961-1
Power Connectors 5-5223961-1
Power Connectors

Power Connectors

Buy Now
Connectors, Interconnects -Backplane Connectors -Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors -Specialized
Connectors, Interconnects -Backplane Connectors -Specialized
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Backplane Connectors -Specialized Series: UPM (Universal Power Modules) Package: Tube Product Status: Active Mounting Type: Board Edge, Through Hole, Right Angle Termination: Press-Fit Color: Gray Operating Temperature: -55°C ~ 125°C Voltage Rating: 250V

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Backplane Connectors -Specialized
Series: UPM (Universal Power Modules)
Package: Tube
Product Status: Active
Mounting Type: Board Edge, Through Hole, Right Angle
Termination: Press-Fit
Color: Gray
Operating Temperature: -55°C ~ 125°C
Voltage Rating: 250V

Buy Now Datasheet
5-5223961-1 - Upm Pin Assy, Hi Current Rohs Compliant Amp - Te Connectivity - 76AC8120 - Newark, An Avnet Company
Chicago, IL, United States
5-5223961-1 - Upm Pin Assy, Hi Current Rohs Compliant Amp - Te Connectivity
76AC8120
5-5223961-1 - Upm Pin Assy, Hi Current Rohs Compliant Amp - Te Connectivity 76AC8120
5-5223961-1 - UPM PIN ASSY, HI CURRENT ROHS COMPLIANT: YES

5-5223961-1 - UPM PIN ASSY, HI CURRENT ROHS COMPLIANT: YES

Supplier's Site
Backplane Conn, Hdr, 3Pos, 1Row, 2Mm Rohs Compliant Amp - Te Connectivity - 75AJ0658 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Hdr, 3Pos, 1Row, 2Mm Rohs Compliant Amp - Te Connectivity
75AJ0658
Backplane Conn, Hdr, 3Pos, 1Row, 2Mm Rohs Compliant Amp - Te Connectivity 75AJ0658
BACKPLANE CONN, HDR, 3POS, 1ROW, 2MM ROHS COMPLIANT: YES

BACKPLANE CONN, HDR, 3POS, 1ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Specialized - 5-5223961-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5-5223961-1
Backplane Connectors - Specialized 5-5223961-1
CONN HEADER BLADE PWR 3P EDGE MT

CONN HEADER BLADE PWR 3P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-5-5223961-1 5-5223961-1 76AC8120 5-5223961-1
Product Name Through-Hole 10A 250V Electronic Connector Power Connectors Connectors, Interconnects -Backplane Connectors -Specialized 5-5223961-1 - Upm Pin Assy, Hi Current Rohs Compliant Amp - Te Connectivity Backplane Connectors - Specialized
Gender Male / Plug
Termination Press-Fit Press-Fit
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details