TE Connectivity SDL Connectors 5-520424-3

Description
Body Features Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range (INCH) : 1.14 - 1.27, .045 - .05 Wire Size (MMSQ) : .12 - .15, .205 Wire Size (AWG) : 24, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range (INCH) : 1.14 - 1.27, .045 - .05 Wire Size (MMSQ) : .12 - .15, .205 Wire Size (AWG) : 24, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 5-520424-3 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
5-520424-3
SDL Connectors 5-520424-3
Body Features Shield Material : Carbon Steel Shield Plating Finish : Bright Shield Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range (INCH) : 1.14 - 1.27, .045 - .05 Wire Size (MMSQ) : .12 - .15, .205 Wire Size (AWG) : 24, 26 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards Compatible With Agency/Standards Products : CSA, UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : E Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Carbon Steel
  • Shield Plating Finish : Bright
  • Shield Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Conductor Insulation Diameter Range (INCH) : 1.14 - 1.27, .045 - .05
  • Wire Size (MMSQ) : .12 - .15, .205
  • Wire Size (AWG) : 24, 26

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Smoke Gray
  • Housing Material : Polycarbonate GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : Without
  • Polarization Code : E

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 5-520424-3-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
5-520424-3-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 5-520424-3-ND
SDL, Plug Modular Connector 8 Positions Position Unshielded Crimp

SDL, Plug Modular Connector 8 Positions Position Unshielded Crimp

Buy Now Datasheet
Singapore, Singapore
1.5A 30V Electronic Connector
366-5-520424-3
1.5A 30V Electronic Connector 366-5-520424-3
8 Pos Signal Crimp Plug, 1.5A, 30V, Unshielded, Straight Product overview: 5-520424-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5-520424-3 can be used for catalog matching and distributor lookup.

8 Pos Signal Crimp Plug, 1.5A, 30V, Unshielded, Straight Product overview: 5-520424-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 30V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5-520424-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Modular Connectors / Ethernet Connectors - 5-520424-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-520424-3
Modular Connectors / Ethernet Connectors 5-520424-3
8 SDL RND PLUG ASSY 50 SERIES

8 SDL RND PLUG ASSY 50 SERIES

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5-520424-3
Modular Connectors / Ethernet Connectors 5-520424-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 5-520424-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5-520424-3
Modular Connectors / Ethernet Connectors 5-520424-3
Modular Connectors / Ethernet Connectors SDL 08P PLG/E

Modular Connectors / Ethernet Connectors SDL 08P PLG/E

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-520424-3 5-520424-3-ND 366-5-520424-3 5-520424-3 5-520424-3
Product Name SDL Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs 1.5A 30V Electronic Connector Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.5 amps
Contact Size (AWG) 24 to 26 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1734795-4 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
SDL Connectors - 1-1761186-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
4 suppliers
Modular Connectors / Ethernet Connectors - 1-2083079-1 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details