"3 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole"
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 5-520415-3 | 5-520415-3-ND |
| Product Name | FFC / FPC | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |