TE Connectivity Pitch Spacing Amp - Te Connectivity 5-520315-6.

Description
Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Socket; Product Range:TRIO-MATE Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Bright Tin Plated Contacts RoHS Compliant: Yes
Description
Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Socket; Product Range:TRIO-MATE Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Bright Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp - Te Connectivity - 28AC9820 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp - Te Connectivity
28AC9820
Pitch Spacing Amp - Te Connectivity 28AC9820
Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Socket; Product Range:TRIO-MATE Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Bright Tin Plated Contacts RoHS Compliant: Yes

Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Socket; Product Range:TRIO-MATE Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Bright Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9820
Product Name Pitch Spacing Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details