TE Connectivity Pitch Spacing Amp - Te Connectivity 5-520315-4.

Description
Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Socket; Product Range:TRIO-MATE Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Bright Tin Plated Contacts RoHS Compliant: Yes
Description
Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Socket; Product Range:TRIO-MATE Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Bright Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp - Te Connectivity - 28AC9819 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp - Te Connectivity
28AC9819
Pitch Spacing Amp - Te Connectivity 28AC9819
Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Socket; Product Range:TRIO-MATE Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Bright Tin Plated Contacts RoHS Compliant: Yes

Pitch Spacing:2.54mm; No. of Contacts:4Contacts; Gender:Socket; Product Range:TRIO-MATE Series; Contact Termination Type:Solder; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Bright Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9819
Product Name Pitch Spacing Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details