Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332092-5-5179180-5
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm
Height Above Board: 0.305" (7.75mm)
Standard Package: 400
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 551791805,A99232TR,2
Base Product Number: 5179180
RoHS Status: ROHS3 Compliant
0.8FH,R09H.5,120,08/
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
120 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5-5179180-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179180-5 can be used for catalog matching and distributor lookup.
CONN RCPT 120POS SMD GOLD
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332092-5-5179180-5 | 5-5179180-5 | A99232TR-ND | 316-5-5179180-5 | 5-5179180-5 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |||
| Category | Board to Board Connector |