TE Connectivity Rectangular Connectors - 5-5179180-4 5-5179180-4

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764013-5-5179180-4 Series: Free Height (FH) Packaging: Reel package Number of Positions: 100 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm Height Above Board: 0.305" (7.75mm) Mounting: SMD Family Name: 5179180 Categories: Connectors, Interconnects Introduction Date: September 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764013-5-5179180-4 Series: Free Height (FH) Packaging: Reel package Number of Positions: 100 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm Height Above Board: 0.305" (7.75mm) Mounting: SMD Family Name: 5179180 Categories: Connectors, Interconnects Introduction Date: September 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5-5179180-4 - 764013-5-5179180-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-5179180-4
764013-5-5179180-4
Rectangular Connectors - 5-5179180-4 764013-5-5179180-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764013-5-5179180-4 Series: Free Height (FH) Packaging: Reel package Number of Positions: 100 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm Height Above Board: 0.305" (7.75mm) Mounting: SMD Family Name: 5179180 Categories: Connectors, Interconnects Introduction Date: September 07, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764013-5-5179180-4
Series: Free Height (FH)
Packaging: Reel package
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm
Height Above Board: 0.305" (7.75mm)
Mounting: SMD
Family Name: 5179180
Categories: Connectors, Interconnects
Introduction Date: September 07, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5-5179180-4
SMD Electronic Connector 316-5-5179180-4
100 Pos 0.8mm Pitch Receptacle, 2 Row, Signal, Gold Plated, SMD Product overview: 5-5179180-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179180-4 can be used for catalog matching and distributor lookup.

100 Pos 0.8mm Pitch Receptacle, 2 Row, Signal, Gold Plated, SMD Product overview: 5-5179180-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179180-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5-5179180-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179180-4
Board to Board & Mezzanine Connectors 5-5179180-4
0.8FH,R09H.5,100,08/ Sn,TR,SC

0.8FH,R09H.5,100,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179180-4
Board to Board & Mezzanine Connectors 5-5179180-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A99231TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99231TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99231TR-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99231CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99231CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99231CT-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-5179180-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5179180-4
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site
CONN RCPT 100POS .8MM FH 9H GOLD - 792-5-5179180-4 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 100POS .8MM FH 9H GOLD
792-5-5179180-4
CONN RCPT 100POS .8MM FH 9H GOLD 792-5-5179180-4
CONN RCPT 100POS .8MM FH 9H GOLD

CONN RCPT 100POS .8MM FH 9H GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 764013-5-5179180-4 316-5-5179180-4 5-5179180-4 A99231TR-ND 5-5179180-4 792-5-5179180-4
Product Name Rectangular Connectors - 5-5179180-4 SMD Electronic Connector Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) CONN RCPT 100POS .8MM FH 9H GOLD
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting SMD Surface Mount Surface Mount
Termination SMD/SMT SMD/SMT, Solder
Category Board to Board Connector
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data