TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5-5179180-3

Description
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A99230TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99230TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99230TR-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99230CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99230CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99230CT-ND
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5-5179180-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179180-3
Board to Board & Mezzanine Connectors 5-5179180-3
0.8FH,R09H.5,080,08/ Sn,TR,SC

0.8FH,R09H.5,080,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179180-3
Board to Board & Mezzanine Connectors 5-5179180-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1039066-5-5179180-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1039066-5-5179180-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1039066-5-5179180-3
Win Source Part Number: 1039066-5-5179180-3 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Number of Positions: 80 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm Height Above Board: 0.305" (7.75mm) Standard Package: 500 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 5177983-3; 5177984-3; 2-5179230-3; 5177985-3; 61083-084402LF; 61082-082402LF; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A99230TR,551791803,2 266-5-5179180-3TR,A9 9230CT Base Product Number: 5179180

Win Source Part Number: 1039066-5-5179180-3
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH)
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm
Height Above Board: 0.305" (7.75mm)
Standard Package: 500
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 5177983-3; 5177984-3; 2-5179230-3; 5177985-3; 61083-084402LF; 61082-082402LF;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A99230TR,551791803,2266-5-5179180-3TR,A99230CT
Base Product Number: 5179180

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5-5179180-3
SMD Electronic Connector 316-5-5179180-3
80 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5-5179180-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179180-3 can be used for catalog matching and distributor lookup.

80 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5-5179180-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179180-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-5179180-3
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5179180-3
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site
0.8Fh,r09H.5,080,08/sn,tr,sc Amp - Te Connectivity - 42AJ4558 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r09H.5,080,08/sn,tr,sc Amp - Te Connectivity
42AJ4558
0.8Fh,r09H.5,080,08/sn,tr,sc Amp - Te Connectivity 42AJ4558
0.8FH,R09H.5,080,08/ Sn,TR,SC

0.8FH,R09H.5,080,08/Sn,TR,SC

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99230TR-ND 5-5179180-3 1039066-5-5179180-3 316-5-5179180-3 5-5179180-3 42AJ4558
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,r09H.5,080,08/sn,tr,sc Amp - Te Connectivity
Category Board to Board Connector
Connector Type Receptacle, Outer Shroud Contacts Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Surface Mount SMD (SMT)
Unlock Full Specs
to access all available technical data