TE Connectivity Board to Board & Mezzanine Connectors 5-5179180-2

Description
0.8FH,R09H.5,060,08/ Sn,TR,SC
Request a Quote Datasheet
Description
0.8FH,R09H.5,060,08/ Sn,TR,SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5-5179180-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179180-2
Board to Board & Mezzanine Connectors 5-5179180-2
0.8FH,R09H.5,060,08/ Sn,TR,SC

0.8FH,R09H.5,060,08/Sn,TR,SC

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179180-2
Board to Board & Mezzanine Connectors 5-5179180-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A99229CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99229CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99229CT-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99229TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99229TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99229TR-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5-5179180-2
SMD Electronic Connector 316-5-5179180-2
60 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5-5179180-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179180-2 can be used for catalog matching and distributor lookup.

60 Pos 0.8mm Pitch Board-to-Board Header, Straight, SMD Product overview: 5-5179180-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179180-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-5179180-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5179180-2
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site
Connector, Receptacle, 60Pos, 2Row; Product Range Amp - Te Connectivity - 18R9288 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 60Pos, 2Row; Product Range Amp - Te Connectivity
18R9288
Connector, Receptacle, 60Pos, 2Row; Product Range Amp - Te Connectivity 18R9288
CONNECTOR, RECEPTACLE, 60POS, 2ROW; Product Range:-; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 60POS, 2ROW; Product Range:-; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-5179180-2 A99229CT-ND 316-5-5179180-2 5-5179180-2 18R9288
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Receptacle, 60Pos, 2Row; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount
Unlock Full Specs
to access all available technical data