0.8mm Pitch Receptacle, 140 Pos, 2 Rows, Straight, SMD Product overview: 5-5179010-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179010-6 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332044-5-5179010-6
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 140
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Mated Stacking Heights: 13mm
Height Above Board: 0.463" (11.75mm)
Standard Package: 7
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: A115419,-5-5179010-6
Base Product Number: 5179010
RoHS Status: ROHS3 Compliant
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
0.8FH,R13H.5,140,08/
Board to Board & Mezzanine Connectors
CONN RCPT 140POS SMD GOLD
0.8FH,R13H.5,140,08/
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-5179010-6 | 1332044-5-5179010-6 | A115419-ND | 5-5179010-6 | 5-5179010-6 | 36AC5568 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Fh,r13H.5,140,08/sn,tu Amp - Te Connectivity |
| Termination | SMD/SMT | |||||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.5 amps | |||||
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Outer Shroud Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty |