TE Connectivity Board to Board & Mezzanine Connectors 5-5179010-5

Description
0.8FH,R13H.5,120,08/ Sn,TU
Request a Quote Datasheet
Description
0.8FH,R13H.5,120,08/ Sn,TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5-5179010-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179010-5
Board to Board & Mezzanine Connectors 5-5179010-5
0.8FH,R13H.5,120,08/ Sn,TU

0.8FH,R13H.5,120,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179010-5
Board to Board & Mezzanine Connectors 5-5179010-5
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular Connectors - 5-5179010-5 - 856557-5-5179010-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-5179010-5
856557-5-5179010-5
Rectangular Connectors - 5-5179010-5 856557-5-5179010-5
Manufacturer: TE Connectivity Win Source Part Number: 856557-5-5179010-5 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179010 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4040 Other Part Number: -1376459-SI-ND, -5-5179010-5-SI, A115418, 5-5179010-5-ND, 2266-5-5179010-5, 1376459, -1376459-SI

Manufacturer: TE Connectivity
Win Source Part Number: 856557-5-5179010-5
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5179010
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: -1376459-SI-ND, -5-5179010-5-SI, A115418, 5-5179010-5-ND, 2266-5-5179010-5, 1376459, -1376459-SI

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115418-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115418-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115418-ND
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD 500mA 100V Electronic Connector
316-5-5179010-5
SMD 500mA 100V Electronic Connector 316-5-5179010-5
120 Pos 0.8mm Pitch Receptacle, Straight, SMD, 500mA, 100V Product overview: 5-5179010-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179010-5 can be used for catalog matching and distributor lookup.

120 Pos 0.8mm Pitch Receptacle, Straight, SMD, 500mA, 100V Product overview: 5-5179010-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 500mA, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179010-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Stack, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity - 62AC1012 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stack, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity
62AC1012
Connector, Stack, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity 62AC1012
CONNECTOR, STACK, RCPT, 120POS, 2ROW; Product Range:FH Series; No. of Contacts:120Contacts ; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, STACK, RCPT, 120POS, 2ROW; Product Range:FH Series; No. of Contacts:120Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-5179010-5
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5179010-5
CONN RCPT 120POS SMD GOLD

CONN RCPT 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-5179010-5 856557-5-5179010-5 A115418-ND 316-5-5179010-5 62AC1012 5-5179010-5
Product Name Board to Board & Mezzanine Connectors Rectangular Connectors - 5-5179010-5 Arrays, Edge Type, Mezzanine (Board to Board) SMD 500mA 100V Electronic Connector Connector, Stack, Rcpt, 120Pos, 2Row; Product Range Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Mounting Surface Mount
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data