100 Pos 0.8mm Pitch Receptacle Header, 2 Rows, Straight, SMT Product overview: 5-5179010-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179010-4 can be used for catalog matching and distributor lookup.
0.8FH,R13H.5,100,08/
Board to Board & Mezzanine Connectors
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332071-5-5179010-4
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Mated Stacking Heights: 13mm
Height Above Board: 0.463" (11.75mm)
Standard Package: 10
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-5-5179010-4,5-5
Base Product Number: 5179010
RoHS Status: ROHS3 Compliant
CONN RCPT 100POS SMD GOLD
CONNECTOR, RECEPTACLE, 100POS, 2ROW; Product Range:FH Series; No. of Contacts:100Contacts
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-5-5179010-4 | 5-5179010-4 | A115417-ND | 1332071-5-5179010-4 | 5-5179010-4 | 76AC8108 |
| Product Name | Electronic Connector | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Receptacle, 100Pos, 2Row; Product Range Amp - Te Connectivity |
| Termination | SMD/SMT | Solder | ||||
| Voltage Rating | 100 volts | |||||
| Current Rating | 0.5 amps | |||||
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |