0.8FH,R13H.5,080,08/
Board to Board & Mezzanine Connectors
Win Source Part Number: 1039281-5-5179010-3
Category: Connectors, Interconnects>Rectan
Series: Free Height (FH)
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tube
Mated Stacking Heights: 13mm
Height Above Board: 0.463" (11.75mm)
Standard Package: 12
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): SEM-140-02-03.0-H-D;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A115416,2266-5-51790
Base Product Number: 5179010
80 Pos 0.8mm Pitch Receptacle Header, SMT, 100V, 500mA Product overview: 5-5179010-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179010-3 can be used for catalog matching and distributor lookup.
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONN RCPT 80POS SMD GOLD
CONNECTOR, STACK, RCPT, 80POS, 2ROW; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-5179010-3 | 1039281-5-5179010-3 | 316-5-5179010-3 | A115416-ND | 5-5179010-3 | 93K4014 |
| Product Name | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 100V 500mA Electronic Connector | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stack, Rcpt, 80Pos, 2Row; Pitch Spacing Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | ||
| Mounting | SMD (SMT) | Surface Mount | ||||
| Termination | SMD/SMT | |||||
| Voltage Rating | 100 volts |