TE Connectivity Stacking Connector, Receptacle, 60 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 5-5179010-2.

Description
STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Receptacle, 60 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity - 28AC9817 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 60 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
28AC9817
Stacking Connector, Receptacle, 60 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity 28AC9817
STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 60 POSITION, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9817
Product Name Stacking Connector, Receptacle, 60 Position, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details