TE Connectivity SMD 100V 500mA Electronic Connector 5-5179010-1

Description
0.8mm Pitch 40 Pos Receptacle, Straight SMD, 100V, 500mA Product overview: 5-5179010-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179010-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.8mm Pitch 40 Pos Receptacle, Straight SMD, 100V, 500mA Product overview: 5-5179010-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179010-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 500mA Electronic Connector
316-5-5179010-1
SMD 100V 500mA Electronic Connector 316-5-5179010-1
0.8mm Pitch 40 Pos Receptacle, Straight SMD, 100V, 500mA Product overview: 5-5179010-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179010-1 can be used for catalog matching and distributor lookup.

0.8mm Pitch 40 Pos Receptacle, Straight SMD, 100V, 500mA Product overview: 5-5179010-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179010-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Data & Signal - 5-5179010-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
5-5179010-1
Connectors Data & Signal 5-5179010-1
0.8FHR13H.504008/SnT U

0.8FHR13H.504008/SnTU

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1364557-5-5179010-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1364557-5-5179010-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1364557-5-5179010-1
Win Source Part Number: 1364557-5-5179010-1 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Free Height (FH) Package: Tube Product Status: Active Features: Board Guide Base Product Number: 5179010 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Connector Type: Receptacle, Outer Shroud Contacts Number of Positions: 40 Number of Rows: 2 Mated Stacking Heights: 13mm Pitch: 0.031" (0.80mm) Height Above Board: 0.463" (11.75mm)

Win Source Part Number: 1364557-5-5179010-1
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Free Height (FH)
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: 5179010
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions: 40
Number of Rows: 2
Mated Stacking Heights: 13mm
Pitch: 0.031" (0.80mm)
Height Above Board: 0.463" (11.75mm)

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5-5179010-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179010-1
Board to Board & Mezzanine Connectors 5-5179010-1
0.8FH,R13H.5,040,08/ Sn,TU

0.8FH,R13H.5,040,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179010-1
Board to Board & Mezzanine Connectors 5-5179010-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A115414-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115414-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115414-ND
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Stacking Connector, Receptacle, 40 Position, 0.8Mm; Pitch Spacing Amp - Te Connectivity - 93K4012 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 40 Position, 0.8Mm; Pitch Spacing Amp - Te Connectivity
93K4012
Stacking Connector, Receptacle, 40 Position, 0.8Mm; Pitch Spacing Amp - Te Connectivity 93K4012
STACKING CONNECTOR, RECEPTACLE, 40 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:Fine Stack Series RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 40 POSITION, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:Fine Stack Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-5179010-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5179010-1
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-5-5179010-1 5-5179010-1 1364557-5-5179010-1 5-5179010-1 A115414-ND 93K4012 5-5179010-1
Product Name SMD 100V 500mA Electronic Connector Connectors Data & Signal Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 40 Position, 0.8Mm; Pitch Spacing Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Voltage Rating 100 volts
Current Rating 0.5 amps
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data