160 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Manufacturer: TE Connectivity
Win Source Part Number: 856393-5-5179009-8
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5179009
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.4040
Other Part Number: -5-5179009-8-SI, A99221, 2266-5-5179009-8
160 Pos 0.8mm Pitch Receptacle, SMT Header Product overview: 5-5179009-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179009-8 can be used for catalog matching and distributor lookup.
0.8FH,R09H.5,160,08/
Board to Board & Mezzanine Connectors
CONN RCPT 160POS SMD GOLD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99221-ND | 856393-5-5179009-8 | 316-5-5179009-8 | 5-5179009-8 | 5-5179009-8 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Rectangular Connectors - 5-5179009-8 | Electronic Connector | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||||
| Connector Type | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount |