TE Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5179009-6

Description
Win Source Part Number: 1039065-5-5179009-6 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Number of Positions: 140 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tube Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm Height Above Board: 0.305" (7.75mm) Standard Package: 7 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 5177983-6; 61082-142402LF; 61082-143400LF; 61082-142400LF; 5177983-4; 5177983-5551790096; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-5-5179009-6,-5- 5179009-6-SI,5-51790 09-6-ND,A115413 Base Product Number: 5179009
Request a Quote Datasheet
Description
Win Source Part Number: 1039065-5-5179009-6 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Number of Positions: 140 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tube Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm Height Above Board: 0.305" (7.75mm) Standard Package: 7 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 5177983-6; 61082-142402LF; 61082-143400LF; 61082-142400LF; 5177983-4; 5177983-5551790096; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-5-5179009-6,-5- 5179009-6-SI,5-51790 09-6-ND,A115413 Base Product Number: 5179009
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1039065-5-5179009-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1039065-5-5179009-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1039065-5-5179009-6
Win Source Part Number: 1039065-5-5179009-6 Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Free Height (FH) Number of Positions: 140 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Package: Tube Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm Height Above Board: 0.305" (7.75mm) Standard Package: 7 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): 5177983-6; 61082-142402LF; 61082-143400LF; 61082-142400LF; 5177983-4; 5177983-5551790096; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-5-5179009-6,-5- 5179009-6-SI,5-51790 09-6-ND,A115413 Base Product Number: 5179009

Win Source Part Number: 1039065-5-5179009-6
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Free Height (FH)
Number of Positions: 140
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Package: Tube
Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm
Height Above Board: 0.305" (7.75mm)
Standard Package: 7
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): 5177983-6; 61082-142402LF; 61082-143400LF; 61082-142400LF; 5177983-4; 5177983-5551790096;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-5-5179009-6,-5-5179009-6-SI,5-5179009-6-ND,A115413
Base Product Number: 5179009

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115413-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115413-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115413-ND
140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

140 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5-5179009-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179009-6
Board to Board & Mezzanine Connectors 5-5179009-6
0.8FH,R09H.5,140,08/ Sn,TU

0.8FH,R09H.5,140,08/Sn,TU

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-5-5179009-6
SMD Electronic Connector 316-5-5179009-6
0.8mm Pitch 140 Pos Receptacle Connector, Straight, SMD Product overview: 5-5179009-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179009-6 can be used for catalog matching and distributor lookup.

0.8mm Pitch 140 Pos Receptacle Connector, Straight, SMD Product overview: 5-5179009-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179009-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-5179009-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5179009-6
CONN RCPT 140POS SMD GOLD

CONN RCPT 140POS SMD GOLD

Supplier's Site
0.8Fh,r09H.5,140,08/sn,tu Amp - Te Connectivity - 76AC8105 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r09H.5,140,08/sn,tu Amp - Te Connectivity
76AC8105
0.8Fh,r09H.5,140,08/sn,tu Amp - Te Connectivity 76AC8105
0.8FH,R09H.5,140,08/ Sn,TU

0.8FH,R09H.5,140,08/Sn,TU

Supplier's Site Datasheet
0.8Fh,r09H.5,140,08/sn,tu Rohs Compliant Amp - Te Connectivity - 83K1646 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,r09H.5,140,08/sn,tu Rohs Compliant Amp - Te Connectivity
83K1646
0.8Fh,r09H.5,140,08/sn,tu Rohs Compliant Amp - Te Connectivity 83K1646
0.8FH,R09H.5,140,08/ SN,TU ROHS COMPLIANT: YES

0.8FH,R09H.5,140,08/SN,TU ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1039065-5-5179009-6 A115413-ND 5-5179009-6 316-5-5179009-6 5-5179009-6 76AC8105
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,r09H.5,140,08/sn,tu Amp - Te Connectivity
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface Mount
Category Board to Board Connector
Contact Pitch 0.7874 mm (0.0310 inch)
Unlock Full Specs
to access all available technical data