Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 810778-5-5179009-5
Packaging: Tube
Number of Positions: 120
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm
Height Above Board: 0.305" (7.75mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
0.8mm Pitch 120 Pos Receptacle Connector, Straight, SMD Product overview: 5-5179009-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179009-5 can be used for catalog matching and distributor lookup.
0.8FH,R09H.5,120,08/
Board to Board & Mezzanine Connectors
CONN RCPT 120POS SMD GOLD
CONN RCPT VERT 120POS NATURAL
STACKING CONNECTOR, RCPT, 120POS, 0.8MM; Product Range:FH Series; No. of Contacts:120Contacts
0.8FH,R09H.5,120,08/
Stacking Board Connector, Vertical, FH Series, Receptacle, 0.8 mm, 120, Surface Mount RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 810778-5-5179009-5 | 5-5179009-5-ND | 316-5-5179009-5 | 5-5179009-5 | 5-5179009-5 | 792-5-5179009-5 | 42K8673 | 76AC8104 |
| Product Name | Rectangular Connectors - 5-5179009-5 | Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | CONN RCPT VERT 120POS NATURAL | Stacking Connector, Rcpt, 120Pos, 0.8Mm; Product Range Amp - Te Connectivity | 0.8Fh,r09H.5,120,08/sn,tu Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Receptacle, Outer Shroud Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | ||||
| Mounting | SMD | Surface Mount | Surface Mount | |||||
| Category | Board to Board Connector | |||||||
| Contact Pitch | 0.7874 mm (0.0310 inch) | |||||||
| Number of Contacts | 120 # |