TE Connectivity Board to Board & Mezzanine Connectors 5-5179009-4

Description
0.8FH,R09H.5,100,08/ Sn,TU
Request a Quote Datasheet
Description
0.8FH,R09H.5,100,08/ Sn,TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5-5179009-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179009-4
Board to Board & Mezzanine Connectors 5-5179009-4
0.8FH,R09H.5,100,08/ Sn,TU

0.8FH,R09H.5,100,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179009-4
Board to Board & Mezzanine Connectors 5-5179009-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Singapore, Singapore
SMD Electronic Connector
316-5-5179009-4
SMD Electronic Connector 316-5-5179009-4
Conn Fine Pitch Connector RCP 100 POS 0.8mm Solder ST Top Entry SMD Box/Tube Product overview: 5-5179009-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179009-4 can be used for catalog matching and distributor lookup.

Conn Fine Pitch Connector RCP 100 POS 0.8mm Solder ST Top Entry SMD Box/Tube Product overview: 5-5179009-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179009-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115412-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115412-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115412-ND
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 5-5179009-4 - 848017-5-5179009-4 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5-5179009-4
848017-5-5179009-4
Rectangular Connectors - 5-5179009-4 848017-5-5179009-4
Manufacturer: TE Connectivity Win Source Part Number: 848017-5-5179009-4 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179009 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4040 Other Part Number: -5-5179009-4-SI, 5-5179009-4-ND, 2266-5-5179009-4, A115412, -5-5179009-4-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 848017-5-5179009-4
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5179009
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
Other Part Number: -5-5179009-4-SI, 5-5179009-4-ND, 2266-5-5179009-4, A115412, -5-5179009-4-CSI

Buy Now Datasheet
PCB Sockets - 3616765 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
3616765
PCB Sockets 3616765
TE Connectivity 5-5179009-4 PCB Socket

TE Connectivity 5-5179009-4 PCB Socket

Supplier's Site
PCB Sockets - 3616765P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
3616765P
PCB Sockets 3616765P
TE Connectivity 5-5179009-4 PCB Socket

TE Connectivity 5-5179009-4 PCB Socket

Supplier's Site
PCB Sockets - 1618772 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1618772
PCB Sockets 1618772
TE Connectivity 5-5179009-4 PCB Socket

TE Connectivity 5-5179009-4 PCB Socket

Supplier's Site
CONN RCPT 100POS SMD GOLD - 792-5-5179009-4 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 100POS SMD GOLD
792-5-5179009-4
CONN RCPT 100POS SMD GOLD 792-5-5179009-4
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-5179009-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5179009-4
CONN RCPT 100POS SMD GOLD

CONN RCPT 100POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle, 100 Pos, 2 Row; Mezzanine Connector Type Amp - Te Connectivity - 16M3974 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 100 Pos, 2 Row; Mezzanine Connector Type Amp - Te Connectivity
16M3974
Stacking Connector, Receptacle, 100 Pos, 2 Row; Mezzanine Connector Type Amp - Te Connectivity 16M3974
STACKING CONNECTOR, RECEPTACLE, 100 POS, 2 ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 100 POS, 2 ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Stacking, Rcpt, 100Pos, 2Row; Product Range Amp - Te Connectivity - 67AC4629 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 100Pos, 2Row; Product Range Amp - Te Connectivity
67AC4629
Connector, Stacking, Rcpt, 100Pos, 2Row; Product Range Amp - Te Connectivity 67AC4629
CONNECTOR, STACKING, RCPT, 100POS, 2ROW; Product Range:-; No. of Contacts:100Contacts ; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 100POS, 2ROW; Product Range:-; No. of Contacts:100Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-5179009-4 316-5-5179009-4 A115412-ND 848017-5-5179009-4 3616765 3616765P 792-5-5179009-4 5-5179009-4 16M3974 67AC4629
Product Name Board to Board & Mezzanine Connectors SMD Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 5-5179009-4 PCB Sockets PCB Sockets CONN RCPT 100POS SMD GOLD Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 100 Pos, 2 Row; Mezzanine Connector Type Amp - Te Connectivity Connector, Stacking, Rcpt, 100Pos, 2Row; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector Board to Board Connector
Mounting Surface Mount Surface mount Surface Mount
Contact Pitch 0.7874 mm (0.0310 inch) 0.8000 mm (0.0315 inch)
Number of Contacts 100 # 100 #
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51766-10201200A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PCB Headers - 1731105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details