0.8FH,R09H.5,080,08/
Board to Board & Mezzanine Connectors
80 Pos 0.8mm Pitch Receptacle, Straight, SMD, Board-to-Board Header Product overview: 5-5179009-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179009-3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356955-5-5179009-3
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Free Height (FH)
Package: Tube
Product Status: Active
Features: Board Guide
Base Product Number: 5179009
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Connector Type: Receptacle, Outer Shroud Contacts
Number of Positions: 80
Number of Rows: 2
Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm
Pitch: 0.031" (0.80mm)
Height Above Board: 0.305" (7.75mm)
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONN RECEPT 80POS .8MM AU SMD
MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONN RCPT 80POS SMD GOLD
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5-5179009-3 | 316-5-5179009-3 | 1356955-5-5179009-3 | 5-5179009-3-ND | 792-5-5179009-3 | 26M7374 | 5-5179009-3 |
| Product Name | Board to Board & Mezzanine Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Arrays, Edge Type, Mezzanine (Board to Board) | CONN RECEPT 80POS .8MM AU SMD | Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |||
| Termination | SMD/SMT | SMD/SMT, Solder | |||||
| Voltage Rating | 100 volts | 100 volts | |||||
| Current Rating | 0.5 amps | 0.5 amps | |||||
| Mounting | Surface Mount | Surface Mount | Surface Mount | Surface Mount |