TE Connectivity Board to Board & Mezzanine Connectors 5-5179009-2

Description
0.8FH,R09H.5,060,08/ Sn,TU
Request a Quote Datasheet
Description
0.8FH,R09H.5,060,08/ Sn,TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5-5179009-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179009-2
Board to Board & Mezzanine Connectors 5-5179009-2
0.8FH,R09H.5,060,08/ Sn,TU

0.8FH,R09H.5,060,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5179009-2
Board to Board & Mezzanine Connectors 5-5179009-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332117-5-5179009-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332117-5-5179009-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332117-5-5179009-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332117-5-5179009-2 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Tube Number of Positions: 60 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Receptacle, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8.00µin (0.203µm) Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm Height Above Board: 0.305" (7.75mm) Standard Package: 16 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 2266-5-5179009-2,5-5 179009-2-ND,-5-51790 09-2-SI,A115411 Base Product Number: 5179009 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332117-5-5179009-2
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Tube
Number of Positions: 60
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Receptacle, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00µin (0.203µm)
Mated Stacking Heights: 9mm, 10mm, 11mm, 12mm
Height Above Board: 0.305" (7.75mm)
Standard Package: 16
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-5-5179009-2,5-5179009-2-ND,-5-5179009-2-SI,A115411
Base Product Number: 5179009
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A115411-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115411-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115411-ND
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-5-5179009-2
SMD Electronic Connector 316-5-5179009-2
60 Pos 0.8mm Pitch Receptacle, Straight, SMD, Board-to-Board Header Product overview: 5-5179009-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179009-2 can be used for catalog matching and distributor lookup.

60 Pos 0.8mm Pitch Receptacle, Straight, SMD, Board-to-Board Header Product overview: 5-5179009-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5179009-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-5179009-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5179009-2
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site
Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 Mm, 60, Surface Mount Rohs Compliant Amp - Te Connectivity - 93K4009 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 Mm, 60, Surface Mount Rohs Compliant Amp - Te Connectivity
93K4009
Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 Mm, 60, Surface Mount Rohs Compliant Amp - Te Connectivity 93K4009
Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 mm, 60, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 mm, 60, Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
TE CONNECTIVITY / AMP 5-5179009-2 Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 mm, 60 Contacts - 792-5-5179009-2 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY / AMP 5-5179009-2 Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 mm, 60 Contacts
792-5-5179009-2
TE CONNECTIVITY / AMP 5-5179009-2 Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 mm, 60 Contacts 792-5-5179009-2
TE CONNECTIVITY / AMP 5-5179009-2 Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 mm, 60 Contacts

TE CONNECTIVITY / AMP 5-5179009-2 Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 mm, 60 Contacts

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-5179009-2 1332117-5-5179009-2 A115411-ND 316-5-5179009-2 5-5179009-2 93K4009 792-5-5179009-2
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 Mm, 60, Surface Mount Rohs Compliant Amp - Te Connectivity TE CONNECTIVITY / AMP 5-5179009-2 Stacking Board Connector, Vertical, Fine Stack Series, Receptacle, 0.8 mm, 60 Contacts
Connector Type Board to Board Connector Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount Surface Mount
Category Board to Board Connector
Contact Pitch 0.7874 mm (0.0310 inch)
Number of Contacts 60 #
Unlock Full Specs
to access all available technical data