TE Connectivity Board to Board & Mezzanine Connectors 5-5177986-4

Description
0.8FH,P05H.5,100,30/ Sn,TR,SC
Request a Quote Datasheet
Description
0.8FH,P05H.5,100,30/ Sn,TR,SC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5-5177986-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5177986-4
Board to Board & Mezzanine Connectors 5-5177986-4
0.8FH,P05H.5,100,30/ Sn,TR,SC

0.8FH,P05H.5,100,30/Sn,TR,SC

Buy Now
Singapore, Singapore
Electronic Connector
316-5-5177986-4
Electronic Connector 316-5-5177986-4
100 Pos 0.8mm Pitch SMT Header, 2 Rows, Straight, Gold/Tin Plating Product overview: 5-5177986-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5177986-4 can be used for catalog matching and distributor lookup.

100 Pos 0.8mm Pitch SMT Header, 2 Rows, Straight, Gold/Tin Plating Product overview: 5-5177986-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-5177986-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A118906TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A118906TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A118906TR-ND
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

100 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
0.8Fh,p05H.5,100,30/sn,tr,sc Amp - Te Connectivity - 18R9278 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p05H.5,100,30/sn,tr,sc Amp - Te Connectivity
18R9278
0.8Fh,p05H.5,100,30/sn,tr,sc Amp - Te Connectivity 18R9278
0.8FH,P05H.5,100,30/ SN,TR,SC

0.8FH,P05H.5,100,30/SN,TR,SC

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5-5177986-4
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5-5177986-4
CONN PLUG 100POS SMD GOLD

CONN PLUG 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5-5177986-4 316-5-5177986-4 A118906TR-ND 18R9278 5-5177986-4
Product Name Board to Board & Mezzanine Connectors Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,p05H.5,100,30/sn,tr,sc Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination SMD/SMT
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Nano Strip Connectors - A79041-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
HDLP: Lightweight High Density PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details