TE Connectivity Docking Connectors 5-5175474-5

Description
Configuration Features Number of Positions : 40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Docking Connector Style : Receptacle
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Docking Connector Style : Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 5-5175474-5 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
5-5175474-5
Docking Connectors 5-5175474-5
Configuration Features Number of Positions : 40 Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Docking Connector Style : Receptacle

Configuration Features


  • Number of Positions : 40

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Docking Connector Style : Receptacle
Buy Now
Singapore, Singapore
Electronic Connector
438-5-5175474-5
Electronic Connector 438-5-5175474-5
40 Pos Female Right Angle Telecom/Datacom Connector, Gold, Solder Product overview: 5-5175474-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5-5175474-5 can be used for catalog matching and distributor lookup.

40 Pos Female Right Angle Telecom/Datacom Connector, Gold, Solder Product overview: 5-5175474-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5-5175474-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5-5175474-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5-5175474-5
Board to Board & Mezzanine Connectors 5-5175474-5
.050CL,CHAMP,R/TANG RCPT,40POS

.050CL,CHAMP,R/TANG RCPT,40POS

Buy Now
Centronics Connectors - 5-5175474-5-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5-5175474-5-ND
Centronics Connectors 5-5175474-5-ND
40 Position Receptacle Connector Board to Board, High Density Through Hole, Right Angle Solder

40 Position Receptacle Connector Board to Board, High Density Through Hole, Right Angle Solder

Buy Now Datasheet
.050Cl,champ,r/tang Rcpt,40Pos Rohs Compliant Amp - Te Connectivity - 42K6935 - Newark, An Avnet Company
Chicago, IL, United States
.050Cl,champ,r/tang Rcpt,40Pos Rohs Compliant Amp - Te Connectivity
42K6935
.050Cl,champ,r/tang Rcpt,40Pos Rohs Compliant Amp - Te Connectivity 42K6935
.050CL,CHAMP,R/TANG RCPT,40POS ROHS COMPLIANT: YES

.050CL,CHAMP,R/TANG RCPT,40POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5-5175474-5 438-5-5175474-5 5-5175474-5 5-5175474-5-ND 42K6935
Product Name Docking Connectors Electronic Connector Board to Board & Mezzanine Connectors Centronics Connectors .050Cl,champ,r/tang Rcpt,40Pos Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Termination Solder
Voltage Rating 250 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data