TE Connectivity No. Of Contacts Amp - Te Connectivity 5-5175473-5.

Description
No. of Contacts:40Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
Description
No. of Contacts:40Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 24AC2280 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
24AC2280
No. Of Contacts Amp - Te Connectivity 24AC2280
No. of Contacts:40Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

No. of Contacts:40Contacts; Gender:Plug; Connector Type:Board to Board; Contact Termination Type:Solder; Product Range:.050 CHAMP Series; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2280
Product Name No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products