Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Positions : 120 Number of Rows : 2 PCB Mount Orientation : Horizontal, Right Angle Stackable : Yes
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ] Contact Shape & Form : Short Point Contact Type : Socket Mating Square Post Dimension : .63 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.81 - 7.62 MICM [150 - 300 MICIN ]
Dimensions Connector Height : 6.05 MM [.238 INCH ] PCB Thickness (Recommended) : 1.02 MM [.04 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ] Stack Height : 8.13 MM [.32 INCH ]
Electrical Characteristics Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 333
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : Polyester - GF
Industry Standards Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal Solder Process Feature : Board Standoff
Packaging Features Packaging Method : Reel
Product Type Features Applied Pressure : High, Standard Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .69 MM [.027 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Connector Profile : Standard
- Primary Product Color : Black
Configuration Features
- Number of Positions : 120
- Number of Rows : 2
- PCB Mount Orientation : Horizontal, Right Angle
- Stackable : Yes
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .762 MICM [30 MICIN ]
- Contact Shape & Form : Short Point
- Contact Type : Socket
- Mating Square Post Dimension : .63 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 3.81 - 7.62 MICM [150 - 300 MICIN ]
Dimensions
- Connector Height : 6.05 MM [.238 INCH ]
- PCB Thickness (Recommended) : 1.02 MM [.04 INCH ]
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
- Stack Height : 8.13 MM [.32 INCH ]
Electrical Characteristics
- Insulation Resistance (MEGO) : 5000
- Operating Voltage (VAC) : 333
Housing Features
- Centerline (Pitch) : 2.54 MM [.1 INCH ]
- Housing Material : Polyester - GF
Industry Standards
- Compatible With Approved Standards Products : CSA LR7189, UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Signal
- Solder Process Feature : Board Standoff
Packaging Features
Product Type Features
- Applied Pressure : High, Standard
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- PCB Connector Assembly Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ]
- Rectangular Termination Post & Tail Width : .69 MM [.027 INCH ]
- Termination Method to PCB : Surface Mount
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]