TE Connectivity Circular Power Connectors 5-449690-1

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Pin Dimensions Assembly Length : 31.75 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature Type : Feedthrough, Flange Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Pin Dimensions Assembly Length : 31.75 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature Type : Feedthrough, Flange Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 5-449690-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
5-449690-1
Circular Power Connectors 5-449690-1
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Type : Pin Dimensions Assembly Length : 31.75 MM  [1.25 INCH ] Electrical Characteristics Operating Voltage (VDC) : 20000 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature Type : Feedthrough, Flange Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Type : Pin

Dimensions


  • Assembly Length : 31.75 MM  [1.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 20000

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature Type : Feedthrough, Flange

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5-449690-1
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172339-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Connectors Power - 103171-4 - Heilind Electronics, Inc.
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 1-207369-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-172333-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details