TE Connectivity Box Mount D-Sub Connectors 5-449579-1

Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 3C3 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements. Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Box Mount D-Sub Connector Insert Arrangement : 3C3 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements. Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 5-449579-1 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
5-449579-1
Box Mount D-Sub Connectors 5-449579-1
Body Features Box Mount D-Sub Connector Insert Arrangement : 3C3 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Type : Pin Contact Type : Pin D-Sub Contact Size : 8 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Operation/Applicatio n Circuit Application : Power ULTRA-LITE Connector : No Other Comment : Cable clamp/strain relief hardware cannot be used with these arrangements. Product Type Features Blindmate : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable D-Sub Shell Size : 2 Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Box Mount D-Sub Connector Insert Arrangement : 3C3
  • Non-Magnetic : No
  • Shell Material : Steel
  • Shell Plating Material : Tin over Copper

Configuration Features


  • Number of Positions : 3
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32
  • Contact Type : Pin
  • Contact Type : Pin
  • D-Sub Contact Size : 8

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • NASA Qualification : No

Operation/Application


  • Circuit Application : Power
  • ULTRA-LITE Connector : No

Other


  • Comment : Cable clamp/strain relief hardware cannot be used with these arrangements.

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 2
  • Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-449579-1
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details