TE Connectivity Circular Power Connectors 5-448660-1

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 12000 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Product Type : Lead Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 12000 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Product Type : Lead Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 5-448660-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
5-448660-1
Circular Power Connectors 5-448660-1
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 1 Contact Features Contact Protection : Without Dimensions Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 12000 Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Product Type : Lead Assembly Sealable : No Termination Features Termination Method to Wire & Cable : Pre-Terminated to Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Protection : Without

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VDC) : 12000

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Product Type : Lead Assembly
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated to Cable

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5-448660-1
Product Name Circular Power Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213826-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Rectangular Power Connectors - 1-2213756-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Circular Power Connectors - 1-213928-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details