TE Connectivity Circular Power Connectors 5-447913-1

Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 5000 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Panel Feedthrough : Yes Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 5000 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Panel Feedthrough : Yes Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 5-447913-1 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
5-447913-1
Circular Power Connectors 5-447913-1
Body Features Positive Stop Ferrule : Without Configuration Features Number of Positions : 6 Contact Features Contact Protection : Without Contact Type : Socket Electrical Characteristics Operating Voltage (VDC) : 5000 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Panel Feedthrough : Yes Panel Mount Feature Type : Flange Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Lead Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Positive Stop Ferrule : Without

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Protection : Without
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VDC) : 5000

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Feedthrough : Yes
  • Panel Mount Feature Type : Flange

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Lead Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 5-447913-1
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1877068-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Circular Power Connectors - 206036-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
 - 206151-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details