TE Connectivity Box Mount D-Sub Connectors 5-447717-1

Description
Body Features D-Sub Connector Insert Arrangement : 3C3 Front Shell Material : Aluminum Alloy Front Shell Plating Finish : Yellow Chromate Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Size : Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Blindmate Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -50 - 125 DEGC  [-22 - 257 DEGF ]
Request a Quote
Description
Body Features D-Sub Connector Insert Arrangement : 3C3 Front Shell Material : Aluminum Alloy Front Shell Plating Finish : Yellow Chromate Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Size : Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Blindmate Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -50 - 125 DEGC  [-22 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 5-447717-1 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
5-447717-1
Box Mount D-Sub Connectors 5-447717-1
Body Features D-Sub Connector Insert Arrangement : 3C3 Front Shell Material : Aluminum Alloy Front Shell Plating Finish : Yellow Chromate Front Shell Plating Material : Zinc Mating Retention Feature Material : Stainless Steel Rear Shell Material : Steel Rear Shell Plating Material : Zinc Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Size : Size 8 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Mechanical Attachment Mating Alignment : With Mating Alignment Type : Blindmate Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Usage Conditions Operating Temperature Range : -50 - 125 DEGC  [-22 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 3C3
  • Front Shell Material : Aluminum Alloy
  • Front Shell Plating Finish : Yellow Chromate
  • Front Shell Plating Material : Zinc
  • Mating Retention Feature Material : Stainless Steel
  • Rear Shell Material : Steel
  • Rear Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 3
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32
  • Contact Size : Size 8
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -50 - 125 DEGC  [-22 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-447717-1
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589456-8 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Box Mount D-Sub Connectors - 1-1757832-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 amps
View Details