Body Features D-Sub Connector Insert Arrangement : 8C8 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc
Configuration Features Number of Positions : 8 Power/Signal/Coax Combination : Yes
Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ] Shell Material : Steel
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM [.12 INCH ]
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Body Features D-Sub Connector Insert Arrangement : 8C8 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc
Configuration Features Number of Positions : 8 Power/Signal/Coax Combination : Yes
Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ] Shell Material : Steel
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM [.12 INCH ]
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features D-Sub Connector Insert Arrangement : 8C8 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc
Configuration Features Number of Positions : 8 Power/Signal/Coax Combination : Yes
Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket
Housing Features Centerline (Pitch) : 2.77 MM [.109 INCH ] Shell Material : Steel
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM [.12 INCH ]
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Package
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
D-Sub Connector Insert Arrangement : 8C8
Mating Retention Feature Material : Stainless Steel
Shell Plating Material : Zinc
Configuration Features
Number of Positions : 8
Power/Signal/Coax Combination : Yes
Contact Features
Contact Current Rating (Max) (AMP) : 32
Contact Options : Order Separately
Contact Size : Size 8
Contact Type : Socket
Housing Features
Centerline (Pitch) : 2.77 MM [.109 INCH ]
Shell Material : Steel
Mechanical Attachment
Connector Mounting Type : Panel Mount
Mating Alignment : Without
Mounting Hole Diameter : 3.05 MM [.12 INCH ]
Operation/Application
Circuit Application : Power
Packaging Features
Packaging Method : Package
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector Shell Size : 4
Connector System : Cable-to-Cable
Sealable : No
Termination Features
Termination Method to Wire & Cable : Crimp
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]