TE Connectivity D-Shaped Connectors 5-445705-4

Description
Body Features D-Sub Connector Insert Arrangement : 3C3 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 3C3 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-445705-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-445705-4
D-Shaped Connectors 5-445705-4
Body Features D-Sub Connector Insert Arrangement : 3C3 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 3 Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 32 Contact Options : Order Separately Contact Size : Size 8 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 3C3
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 3
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 32
  • Contact Options : Order Separately
  • Contact Size : Size 8
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
339-5-445705-4
Electronic Connector 339-5-445705-4
D-Sub MIL Spec Connectors 3C3 RECPT, CRIMP Product overview: 5-445705-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-5-445705-4 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors 3C3 RECPT, CRIMP Product overview: 5-445705-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-5-445705-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A34506-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34506-ND
D-Sub, D-Shaped Connector Housings A34506-ND
Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position

Receptacle for Female Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position

Buy Now Datasheet
Amplimite,asy,rcpt,3C3,coax Amp - Te Connectivity - 75AC9149 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite,asy,rcpt,3C3,coax Amp - Te Connectivity
75AC9149
Amplimite,asy,rcpt,3C3,coax Amp - Te Connectivity 75AC9149
AMPLIMITE,ASY,RCPT,3 C3,COAX

AMPLIMITE,ASY,RCPT,3C3,COAX

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Coaxial Connectors
Product Number 5-445705-4 339-5-445705-4 A34506-ND 75AC9149
Product Name D-Shaped Connectors Electronic Connector D-Sub, D-Shaped Connector Housings Amplimite,asy,rcpt,3C3,coax Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data