TE Connectivity D-Shaped Connectors 5-445029-1

Description
Body Features D-Sub Connector Insert Arrangement : 36C4 Shell Plating Material : Zinc Configuration Features Number of Positions : 36 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 10, 5 Contact Options : Installed Contact Size : Size 8, Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : 36C4 Shell Plating Material : Zinc Configuration Features Number of Positions : 36 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 10, 5 Contact Options : Installed Contact Size : Size 8, Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5-445029-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5-445029-1
D-Shaped Connectors 5-445029-1
Body Features D-Sub Connector Insert Arrangement : 36C4 Shell Plating Material : Zinc Configuration Features Number of Positions : 36 PCB Mount Orientation : Right Angle Power/Signal/Coax Combination : Yes Contact Features Contact Current Rating (Max) (AMP) : 10, 5 Contact Options : Installed Contact Size : Size 8, Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 5 Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .76 MM  [.03 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : 36C4
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 36
  • PCB Mount Orientation : Right Angle
  • Power/Signal/Coax Combination : Yes

Contact Features


  • Contact Current Rating (Max) (AMP) : 10, 5
  • Contact Options : Installed
  • Contact Size : Size 8, Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 5
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .76 MM  [.03 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connectors - 5-445029-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5-445029-1
D-Sub Connectors 5-445029-1
RECEPT,36C4 RA CONN,AMPLIMITE

RECEPT,36C4 RA CONN,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5-445029-1
D-Sub Connectors 5-445029-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
439-5-445029-1
Electronic Connector 439-5-445029-1
RECEPT,36C4 RA CONN,AMPLIMITE Product overview: 5-445029-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-445029-1 can be used for catalog matching and distributor lookup.

RECEPT,36C4 RA CONN,AMPLIMITE Product overview: 5-445029-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5-445029-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Recept,36C4 Ra Conn,amplimite Amp - Te Connectivity - 99X5202 - Newark, An Avnet Company
Chicago, IL, United States
Recept,36C4 Ra Conn,amplimite Amp - Te Connectivity
99X5202
Recept,36C4 Ra Conn,amplimite Amp - Te Connectivity 99X5202
RECEPT,36C4 RA CONN,AMPLIMITE

RECEPT,36C4 RA CONN,AMPLIMITE

Supplier's Site
Recept,36C4 Ra Conn,amplimite Amp - Te Connectivity - 90AJ0273 - Newark, An Avnet Company
Chicago, IL, United States
Recept,36C4 Ra Conn,amplimite Amp - Te Connectivity
90AJ0273
Recept,36C4 Ra Conn,amplimite Amp - Te Connectivity 90AJ0273
RECEPT,36C4 RA CONN,AMPLIMITE

RECEPT,36C4 RA CONN,AMPLIMITE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-445029-1 5-445029-1 5-445029-1 439-5-445029-1 99X5202
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connectors Electronic Connector Recept,36C4 Ra Conn,amplimite Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218434-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Headers, Male Pins - A26763-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - A125385-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers