TE Connectivity Applicators 5-4151081-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM  [.059 INCH ] Insulation Diameter Range : .95 - 1.6 MM  [.037 - .063 INCH ] Wire Crimp Width : 1.25 MM  [.049 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : Stripper Crimper Seal (Komax or Schleuniger) Termination Features Insulation Crimp Form : OV
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM  [.059 INCH ] Insulation Diameter Range : .95 - 1.6 MM  [.037 - .063 INCH ] Wire Crimp Width : 1.25 MM  [.049 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : Stripper Crimper Seal (Komax or Schleuniger) Termination Features Insulation Crimp Form : OV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 5-4151081-2 - TE Connectivity
Berwyn, PA, United States
Applicators
5-4151081-2
Applicators 5-4151081-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM  [.059 INCH ] Insulation Diameter Range : .95 - 1.6 MM  [.037 - .063 INCH ] Wire Crimp Width : 1.25 MM  [.049 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : Stripper Crimper Seal (Komax or Schleuniger) Termination Features Insulation Crimp Form : OV

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 1.5 MM  [.059 INCH ]
  • Insulation Diameter Range : .95 - 1.6 MM  [.037 - .063 INCH ]
  • Wire Crimp Width : 1.25 MM  [.049 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)

Termination Features


  • Insulation Crimp Form : OV
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 5-4151081-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803143-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803454-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - A142053-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Tools - 1-1633988-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details