TE Connectivity Applicators 5-4151081-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM  [.059 INCH ] Insulation Diameter Range : .95 - 1.6 MM  [.037 - .063 INCH ] Wire Crimp Width : 1.25 MM  [.049 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : Stripper Crimper Seal (Komax or Schleuniger) Termination Features Insulation Crimp Form : OV
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM  [.059 INCH ] Insulation Diameter Range : .95 - 1.6 MM  [.037 - .063 INCH ] Wire Crimp Width : 1.25 MM  [.049 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : Stripper Crimper Seal (Komax or Schleuniger) Termination Features Insulation Crimp Form : OV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 5-4151081-1 - TE Connectivity
Berwyn, PA, United States
Applicators
5-4151081-1
Applicators 5-4151081-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.5 MM  [.059 INCH ] Insulation Diameter Range : .95 - 1.6 MM  [.037 - .063 INCH ] Wire Crimp Width : 1.25 MM  [.049 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : Stripper Crimper Seal (Komax or Schleuniger) Termination Features Insulation Crimp Form : OV

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 1.5 MM  [.059 INCH ]
  • Insulation Diameter Range : .95 - 1.6 MM  [.037 - .063 INCH ]
  • Wire Crimp Width : 1.25 MM  [.049 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)

Termination Features


  • Insulation Crimp Form : OV
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 5-4151081-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1055824-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers
Tools - 1-1803101-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803454-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633723-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details