TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-353293-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-353293-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-353293-3
Rectangular Wire & Cable Connectors & Housings 5-353293-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Housing Features Centerline (Pitch) : 1.5 MM  [.06 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.06 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Free Hanging, Panel Mount - A116699-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A116699-ND
Free Hanging, Panel Mount A116699-ND
3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

3 Position Rectangular Receptacle Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-5-353293-3
Electronic Connector 316-5-353293-3
3 Pos 1.5mm IDC Wire-to-Board Header, Female Socket, Tin Plated Bronze Product overview: 5-353293-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-353293-3 can be used for catalog matching and distributor lookup.

3 Pos 1.5mm IDC Wire-to-Board Header, Female Socket, Tin Plated Bronze Product overview: 5-353293-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5-353293-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Moun -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Moun
Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Moun
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Moun Series: Mini CT Package: Bulk Product Status: Active Connector Type: Receptacle Contact Type: Female Socket Pitch: 0.059" (1.50mm) Mounting Type: Free Hanging (In-Line) Features: Closed End

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Moun
Series: Mini CT
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Pitch: 0.059" (1.50mm)
Mounting Type: Free Hanging (In-Line)
Features: Closed End

Buy Now Datasheet
Mini Ct Mt Rec Assy 3P Blue Amp - Te Connectivity - 99X5189 - Newark, An Avnet Company
Chicago, IL, United States
Mini Ct Mt Rec Assy 3P Blue Amp - Te Connectivity
99X5189
Mini Ct Mt Rec Assy 3P Blue Amp - Te Connectivity 99X5189
MINI CT MT REC ASSY 3P BLUE

MINI CT MT REC ASSY 3P BLUE

Supplier's Site
Mini Ct Mt Rec Assy 3P Blue Amp - Te Connectivity - 42AJ4552 - Newark, An Avnet Company
Chicago, IL, United States
Mini Ct Mt Rec Assy 3P Blue Amp - Te Connectivity
42AJ4552
Mini Ct Mt Rec Assy 3P Blue Amp - Te Connectivity 42AJ4552
MINI CT MT REC ASSY 3P BLUE

MINI CT MT REC ASSY 3P BLUE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-353293-3 A116699-ND 316-5-353293-3 99X5189
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Electronic Connector Connectors, Interconnects- Rectangular Connectors- Free Hanging, Panel Moun Mini Ct Mt Rec Assy 3P Blue Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 104922-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors / Coaxial Connectors - 032-0023-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers