TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-292246-4

Description
Body Features Connector & Keying Code : C Primary Product Color : Gray Configuration Features Contacts Preloaded : Yes Number of Positions : 18 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 14 Contact Features Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 3, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.36 MM , 1.5 MM  [.059 INCH , .171 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : C Primary Product Color : Gray Configuration Features Contacts Preloaded : Yes Number of Positions : 18 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 14 Contact Features Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 3, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.36 MM , 1.5 MM  [.059 INCH , .171 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-292246-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-292246-4
Rectangular Wire & Cable Connectors & Housings 5-292246-4
Body Features Connector & Keying Code : C Primary Product Color : Gray Configuration Features Contacts Preloaded : Yes Number of Positions : 18 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 14 Contact Features Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 3, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.36 MM , 1.5 MM  [.059 INCH , .171 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Screw Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : C
  • Primary Product Color : Gray

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 18
  • Number of Power Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 14

Contact Features


  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing (MM) : 3, 5.6

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.36 MM , 1.5 MM  [.059 INCH , .171 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Screw

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
1.5 Mini Ct Lattice Rec Key C Amp - Te Connectivity - 18R9229 - Newark, An Avnet Company
Chicago, IL, United States
1.5 Mini Ct Lattice Rec Key C Amp - Te Connectivity
18R9229
1.5 Mini Ct Lattice Rec Key C Amp - Te Connectivity 18R9229
1.5 MINI CT LATTICE REC KEY C

1.5 MINI CT LATTICE REC KEY C

Supplier's Site
Backplane Connectors - Specialized - 5-292246-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5-292246-4
Backplane Connectors - Specialized 5-292246-4
CONN RCPT MINI-DRAWER 18P PNL MT

CONN RCPT MINI-DRAWER 18P PNL MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-292246-4 18R9229 5-292246-4
Product Name Rectangular Wire & Cable Connectors & Housings 1.5 Mini Ct Lattice Rec Key C Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052076-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Between Series Adapters - 1060500-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details