TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-292215-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 12.6 MM  [.496 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 600 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 12.6 MM  [.496 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 600 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-292215-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-292215-3
Rectangular Wire & Cable Connectors & Housings 5-292215-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.8 MM  [.464 INCH ] Connector Length : 12.6 MM  [.496 INCH ] Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Latch Panel Mount Feature : With Panel Mount Feature Type : Latches Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 600 Product Type Features Connector & Housing Type : Plug to Plug Relay Header Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.8 MM  [.464 INCH ]
  • Connector Length : 12.6 MM  [.496 INCH ]
  • Panel Thickness (Recommended) : .81 - 1.6 MM  [.032 - .063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Locking Latch
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 600

Product Type Features


  • Connector & Housing Type : Plug to Plug Relay Header
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Mini Ct Sgl Relay 3P Blue Amp - Te Connectivity - 18R9200 - Newark, An Avnet Company
Chicago, IL, United States
Mini Ct Sgl Relay 3P Blue Amp - Te Connectivity
18R9200
Mini Ct Sgl Relay 3P Blue Amp - Te Connectivity 18R9200
MINI CT SGL RELAY 3P BLUE

MINI CT SGL RELAY 3P BLUE

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5-292215-3 18R9200
Product Name Rectangular Wire & Cable Connectors & Housings Mini Ct Sgl Relay 3P Blue Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 102437-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Rectangular Connector Accessories - 102681-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details