Contact Features Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 1.73 - 2.3 MM [.068 - .091 INCH ] Wire Crimp Width : 2.34 MM [.092 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 1.73 - 2.3 MM [.068 - .091 INCH ] Wire Crimp Width : 2.34 MM [.092 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Diameter Range : 1.73 - 2.3 MM [.068 - .091 INCH ] Wire Crimp Width : 2.34 MM [.092 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
Contact Features
Crimp Type : F-Crimp
Dimensions
Insulation Diameter Range : 1.73 - 2.3 MM [.068 - .091 INCH ]
Wire Crimp Width : 2.34 MM [.092 INCH ]
Other
Alignment Aids : Alignment Gauge, Camera
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Mechanical
Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)