TE Connectivity Applicators 5-2837257-2

Description
Dimensions Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 5-2837257-2 - TE Connectivity
Berwyn, PA, United States
Applicators
5-2837257-2
Applicators 5-2837257-2
Dimensions Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)

Dimensions


  • Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 5-2837257-2
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 114010-ZZ - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
3 suppliers
Tools - 1-1803108-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633988-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details