Dimensions Insulation Diameter Range : 1.19 - 1.8 MM [.047 - .071 INCH ] Wire Crimp Width : 1.45 MM [.057 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
Termination Features Wire Crimp Form : F
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range : 1.19 - 1.8 MM [.047 - .071 INCH ] Wire Crimp Width : 1.45 MM [.057 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
Termination Features Wire Crimp Form : F
Dimensions Insulation Diameter Range : 1.19 - 1.8 MM [.047 - .071 INCH ] Wire Crimp Width : 1.45 MM [.057 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)
Termination Features Wire Crimp Form : F
Dimensions
Insulation Diameter Range : 1.19 - 1.8 MM [.047 - .071 INCH ]
Wire Crimp Width : 1.45 MM [.057 INCH ]
Other
Alignment Aids : Camera, Alignment Gauge
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Pneumatic
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
Terminator Type : Stripper Crimper Seal (Komax or Schleuniger)