Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.89 MM [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte
Dimensions Connector Height : 16.9 MM [.665 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Signal Indicator Type : LED Shielded : Yes
Other Shield Panel Ground Type : Bottom
Packaging Features Packaging Method : Tray Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : .1, .01
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM [.035 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.89 MM [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte
Dimensions Connector Height : 16.9 MM [.665 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Signal Indicator Type : LED Shielded : Yes
Other Shield Panel Ground Type : Bottom
Packaging Features Packaging Method : Tray Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : .1, .01
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM [.035 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Bottom Left) : Green/Yellow LED Color (Bottom Right) : Green/Yellow Modular Jack Latch Orientation : Inverted - Latch Up PCB Ground Tab Location : 3.89 MM [.153 INCH ] PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte
Dimensions Connector Height : 16.9 MM [.665 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Signal Indicator Type : LED Shielded : Yes
Other Shield Panel Ground Type : Bottom
Packaging Features Packaging Method : Tray Packaging Quantity : 50
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : .1, .01
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 1.9 MM [.035 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Connector Profile : Standard
Insulator Material : Liquid Crystal Polymer (LCP)
LED Color (Bottom Left) : Green/Yellow
LED Color (Bottom Right) : Green/Yellow
Modular Jack Latch Orientation : Inverted - Latch Up
PCB Ground Tab Location : 3.89 MM [.153 INCH ]
PCB Retention Feature Material : Liquid Crystal Polymer (LCP)
Shield Material : Brass
Shield Plating Finish : Matte
Shield Plating Material : Nickel
Configuration Features
Connector Contact Density : Standard
Number of Loaded Positions : 8
Number of PCB Ground Tabs : 2
Number of Positions : 8
PCB Mount Orientation : Vertical
Port Configuration : Single Port
Port Matrix Configuration : 1 x 1
Contact Features
Contact Base Material : Copper Alloy
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Contact Underplating Material : Nickel
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Finish : Matte
Dimensions
Connector Height : 16.9 MM [.665 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Color : Black
Housing Material : Liquid Crystal Polymer (LCP)
Mating Entry Location : Top
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount, Panel Mount
PCB Mount Retention Type : Boardlock
Operation/Application
Circuit Application : Signal
Indicator Type : LED
Shielded : Yes
Other
Shield Panel Ground Type : Bottom
Packaging Features
Packaging Method : Tray
Packaging Quantity : 50
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Grounding Options : PCB Ground
Modular Connector Style : Jack
Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics