TE Connectivity Applicators 5-2410766-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM  [.11 INCH ] Insulation Diameter Range : 1.5 - 2.4 MM  [.059 - .094 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM  [.11 INCH ] Insulation Diameter Range : 1.5 - 2.4 MM  [.059 - .094 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 5-2410766-1 - TE Connectivity
Berwyn, PA, United States
Applicators
5-2410766-1
Applicators 5-2410766-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.79 MM  [.11 INCH ] Insulation Diameter Range : 1.5 - 2.4 MM  [.059 - .094 INCH ] Wire Crimp Width : 1.57 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 2.79 MM  [.11 INCH ]
  • Insulation Diameter Range : 1.5 - 2.4 MM  [.059 - .094 INCH ]
  • Wire Crimp Width : 1.57 MM  [.062 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 5-2410766-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762942-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762325-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details