Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.5 - 2.4 MM [.059 - .094 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : F
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.5 - 2.4 MM [.059 - .094 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : F
Contact Features Crimp Type : F-Crimp
Dimensions Insulation Crimp Width : 2.79 MM [.11 INCH ] Insulation Diameter Range : 1.5 - 2.4 MM [.059 - .094 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ]
Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Termination Features Insulation Crimp Form : F
Contact Features
Crimp Type : F-Crimp
Dimensions
Insulation Crimp Width : 2.79 MM [.11 INCH ]
Insulation Diameter Range : 1.5 - 2.4 MM [.059 - .094 INCH ]
Wire Crimp Width : 1.57 MM [.062 INCH ]
Other
Alignment Aids : Camera, Alignment Gauge
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Pneumatic
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator